CIT Relay & Switch
Pushbutton Switches
FHNERBGBN
Description
SWITCH PB SPST 2A 48VDC
Request a Quote
Email Supplier
Datasheet
Description
SWITCH PB SPST 2A 48VDC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
2449-FHNERBGBN-ND |
|
Product Name
|
Pushbutton Switches |
|
Actuator Specifications
|
Round, Button
|
|
Switch Function
|
Momentary Contact
|
|
Switching Mechanism
|
Single Pole, Single Throw (SPST)
|
|
Terminal Type
|
Solder Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Function
Momentary Contact
Features
DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force
0.5 lbs (0.2268 kg)
View Details
Max AC Voltage Rating
48 volts
Max DC Voltage Rating
48 volts
View Details
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details