CIT Relay & Switch
Pushbutton Switches
FHLESBRYN
Description
SWITCH PB SPST 2A 48VDC
Request a Quote
Email Supplier
Datasheet
Description
SWITCH PB SPST 2A 48VDC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
2449-FHLESBRYN-ND |
|
Product Name
|
Pushbutton Switches |
|
Actuator Specifications
|
Round, Button
|
|
Switch Function
|
Alternate Contact (Push-Push)
|
|
Switching Mechanism
|
Single Pole, Single Throw (SPST)
|
|
Terminal Type
|
Solder Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed
View Details