SWITCH PB SPST N.O. 125MA 125VAC
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 2449-ESANMH5GBX-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Round, Button |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals |