SWITCH PB DPST-NO/NC 2A 125VAC
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 2449-DH402NBSW6-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) |
| Switching Mechanism | Double Pole, Single Throw (DPST) |
| Terminal Type | Quick Connect/Blade; Solder Terminals |