CIT Relay & Switch Pushbutton Switches DH401NBUBN

Description
SWITCH PB SPST-NO/NC 2A 125VAC
Request a Quote Datasheet
Description
SWITCH PB SPST-NO/NC 2A 125VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 2449-DH401NBUBN-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
2449-DH401NBUBN-ND
Pushbutton Switches 2449-DH401NBUBN-ND
SWITCH PB SPST-NO/NC 2A 125VAC

SWITCH PB SPST-NO/NC 2A 125VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 2449-DH401NBUBN-ND
Product Name Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Quick Connect/Blade; Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10150979 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details