CIT Relay & Switch Pushbutton Switches DH401NBBR12

Description
SWITCH PB SPST-NO/NC 2A 125VAC
Request a Quote Datasheet
Description
SWITCH PB SPST-NO/NC 2A 125VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 2449-DH401NBBR12-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
2449-DH401NBBR12-ND
Pushbutton Switches 2449-DH401NBBR12-ND
SWITCH PB SPST-NO/NC 2A 125VAC

SWITCH PB SPST-NO/NC 2A 125VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 2449-DH401NBBR12-ND
Product Name Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Quick Connect/Blade; Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364688-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details