CIT Relay & Switch Tactile Switches CT1102V6.85F160

Description
SWITCH TACTILE SPST-NO 0.05A 50V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2449-CT1102V6.85F160-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
2449-CT1102V6.85F160-ND
Tactile Switches 2449-CT1102V6.85F160-ND
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Touch Switches and Tactile Switches
Product Number 2449-CT1102V6.85F160-ND
Product Name Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 7.50mm x 6.30mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL7LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
6mm SMT Tactile - HP0315AFKP4-S - NKK Switches
Specs
Actuator Specifications Standard
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3FS Tactile Switch (SMT) - B3FS-1012P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
9 suppliers