SWITCH TACTILE SPST-NO 0.05A 50V
| DigiKey | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 2449-CT1102V3.85F260-ND |
| Product Name | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 7.50mm x 6.30mm |
Gullwing
J-Lead