CIT Relay & Switch Tactile Switches CT1102P7.0F260

Description
SWITCH TACTILE SPST-NO 0.05A 50V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2449-CT1102P7.0F260-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
2449-CT1102P7.0F260-ND
Tactile Switches 2449-CT1102P7.0F260-ND
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Touch Switches and Tactile Switches
Product Number 2449-CT1102P7.0F260-ND
Product Name Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Light Touch Miniature Pushbutton - EB2011-A-J24AEF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-G1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers