SWITCH TACTILE SPST-NO 0.05A 48V
SWITCH TACTILE SPST-NO 0.05A 48V
SWITCH TACTILE SPST-NO 0.05A 48V
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 2449-CS11037.5F180RDKR-ND | 2449-CS11037.5F180RCT-ND |
| Product Name | Tactile Switches | Tactile Switches |
| Actuator Specifications | Standard | Standard |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 12.00mm x 12.00mm | 12.00mm x 12.00mm |