CIT Relay & Switch Tactile Switches CS11028.5F160J

Description
SWITCH TACTILE SPST-NO 0.05A 50V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2449-CS11028.5F160JTR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Buy Now Datasheet
Tactile Switches - 2449-CS11028.5F160JCT-ND - DigiKey
Thief River Falls, MN, United States
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Buy Now Datasheet
Tactile Switches - 2449-CS11028.5F160JDKR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2449-CS11028.5F160JTR-ND 2449-CS11028.5F160JCT-ND
Product Name Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.00mm x 6.00mm 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Compact Four Leg Key Pad Dome - 5153TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Pushbutton - 11735082 - Radwell International
Altech Corp.
Specs
Switch Type Tact Switch
View Details
2 suppliers
B3FS Tactile Switch (SMT) - B3FS-1052 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
5 suppliers