SWITCH TACTILE SPST-NO 0.05A 50V
SWITCH TACTILE SPST-NO 0.05A 50V
SWITCH TACTILE SPST-NO 0.05A 50V
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 2449-CS11025.0F260DKR-ND | 2449-CS11025.0F260CT-ND |
| Product Name | Tactile Switches | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap |
| Switch Function | Momentary Contact | Momentary Contact |
| Configuration | Normally Open (NO) | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
| Switch Dimensions | 6.00mm x 6.00mm | 6.00mm x 6.00mm |