CIT Relay & Switch Tactile Switches CR1102H5.0F100

Description
SWITCH TACTILE SPST-NO 0.05A 50V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2449-CR1102H5.0F100CT-ND - DigiKey
Thief River Falls, MN, United States
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Buy Now Datasheet
Tactile Switches - 2449-CR1102H5.0F100TB-ND - DigiKey
Thief River Falls, MN, United States
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 2449-CR1102H5.0F100CT-ND 2449-CR1102H5.0F100TB-ND
Product Name Tactile Switches Tactile Switches
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 6.20mm x 6.20mm 6.20mm x 6.20mm
Unlock Full Specs
to access all available technical data

Similar Products

Mini Four Leg Key Pad Dome - 5136TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.9 lbs (0.3997 kg)
View Details
4 suppliers
Tactile Switches - 1-2213819-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
H program - HDT - Pushbuttons - HDT-BL-WS-507 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3J Hinged Tactile Switch - B3J-6100 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers