CIT Relay & Switch
Pushbutton Switches
CH2LBNGNS
Description
SWITCH PB DPDT 1A 125VAC
Request a Quote
Email Supplier
Datasheet
Description
SWITCH PB DPDT 1A 125VAC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
2449-CH2LBNGNS-ND |
|
Product Name
|
Pushbutton Switches |
|
Actuator Specifications
|
Flush Pushbutton; Round, Button, Flush
|
|
Switch Function
|
Alternate Contact (Push-Push)
|
|
Switching Mechanism
|
Double Pole, Double Throw (DPDT)
|
|
Terminal Type
|
Solder Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Double Throw (SPDT); SPDT
Terminal Type
PCB
View Details
Max. Mechanical Life
100000 Number of electrical operations
Operating Temp
-13 to 167 F (-25 to 75 C)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Single Pole, Double Throw (SPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details