CIT Relay & Switch
Pushbutton Switches
CH2LANS
Description
SWITCH PB DPDT 1A 125VAC
Request a Quote
Email Supplier
Datasheet
Description
SWITCH PB DPDT 1A 125VAC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
2449-CH2LANS-ND |
|
Product Name
|
Pushbutton Switches |
|
Actuator Specifications
|
Flush Pushbutton; Round, Button, Flush
|
|
Switch Function
|
Alternate Contact (Push-Push)
|
|
Switching Mechanism
|
Double Pole, Double Throw (DPDT)
|
|
Terminal Type
|
Solder Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Function
Momentary Contact
Features
DustProof; Weather resistant or waterproof
Min. Actuating Force
2.5 lbs (1.13 kg)
View Details
Max AC Voltage Rating
12 volts
Max DC Voltage Rating
12 volts
View Details
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details