CIT Relay & Switch
Pushbutton Switches
CH1NBBG6S
Description
SWITCH PB SPDT 1A 125VAC
Request a Quote
Email Supplier
Datasheet
Description
SWITCH PB SPDT 1A 125VAC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
2449-CH1NBBG6S-ND |
|
Product Name
|
Pushbutton Switches |
|
Actuator Specifications
|
Flush Pushbutton; Round, Button, Flush
|
|
Switch Function
|
Momentary Contact
|
|
Switching Mechanism
|
Single Pole, Double Throw (SPDT)
|
|
Terminal Type
|
Solder Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Function
Momentary Contact
Features
DustProof
Min. Actuating Force
4.5 lbs (2.04 kg)
View Details
Max AC Voltage Rating
48 volts
Max DC Voltage Rating
48 volts
View Details
Midwest Motion Products, Inc.
Max Current Rating
60 amps
Max DC Voltage Rating
6 to 18 volts
View Details
Actuator Specifications
Round, Button
Switch Function
Momentary Contact; On-Mom
Switching Mechanism
Double Pole, Double Throw (DPDT); DPDT
View Details
5 suppliers