CIT Relay & Switch
Pushbutton Switches
CH1LBNBNS
Description
SWITCH PB SPDT 1A 125VAC
Request a Quote
Email Supplier
Datasheet
Description
SWITCH PB SPDT 1A 125VAC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
2449-CH1LBNBNS-ND |
|
Product Name
|
Pushbutton Switches |
|
Actuator Specifications
|
Flush Pushbutton; Round, Button, Flush
|
|
Switch Function
|
Alternate Contact (Push-Push)
|
|
Switching Mechanism
|
Single Pole, Double Throw (SPDT)
|
|
Terminal Type
|
Solder Terminals
|
Unlock Full Specs
to access all available technical data
Similar Products
Max Current Rating
0.0800 amps
Max DC Voltage Rating
24 volts
View Details
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton; Mushroom
Switch Function
Push-Turn
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers