CIT Relay & Switch Automotive Relays A51CS12VDC1.6U

Description
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Process Sealed, Standard, Termination Style: Standard PC Layout, Seal Rating: Process Sealed, Standard, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 3ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote Datasheet
Description
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Process Sealed, Standard, Termination Style: Standard PC Layout, Seal Rating: Process Sealed, Standard, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 3ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A51CS12VDC1.6U
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Process Sealed, Standard, Termination Style: Standard PC Layout, Seal Rating: Process Sealed, Standard, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 3ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Process Sealed, Standard, Termination Style: Standard PC Layout, Seal Rating: Process Sealed, Standard, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 3ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A51CS12VDC1.6U
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170605010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Safety Relays - 56.O 69.0600 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details
200A Lacthing DC contactor - CHDC-D200SL/SLA Series - Churod Americas, Inc.
Specs
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
View Details