Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Process Sealed, Standard, Termination Style: Standard PC Layout, Seal Rating: Process Sealed, Standard, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 3ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A51CS12VDC1.6 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |