The A5 series is a PCB-mount automotive relay with a maximum switching capacity of 40A at 14VDC and 380VAC, featuring SPST normally closed contact arrangement for the A51B variant. It has a sealed standard PC layout, a 12VDC coil rated at 1.9W, and operates within a temperature range of -40°C to +125°C. The device measures 25.8 x 20.5 x 20.8 mm and weighs 21g. Contact material is AgSnO2, with an insulation resistance of at least 100MΩ and dielectric strength of 750Vrms between coil and contact. Electrical life is rated at 100,000 cycles under rated load, and mechanical life at 10 million cycles.
Mounting Type: PCB Pin, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Process Sealed, Standard, Termination Style: Standard PC Layout, Seal Rating: Process Sealed, Standard, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 3ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A51BS12VDC1.9 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |