The A4 series is a PCB-mount relay designed for automotive and household applications, featuring a SPDT contact arrangement (1W) with AgSnO2 contacts rated for 20A at 14VDC and 10A at 120VAC, with a maximum switching voltage of 75VDC and 380VAC. It operates on a 24VDC coil with a resistance of 576 Ω, consuming 2.4W, and has a pick-up voltage of 16.8VDC and release voltage of 2.4VDC. The relay has an operate time of 15ms and release time of 5ms, with an insulation resistance of 100MΩ min. at 500VDC and dielectric strength of 1500Vrms between coil and contacts. It supports an operating temperature range of -40°C to +85°C, has a mechanical life of 10M cycles, and weighs 24g. The package measures 16.9 x 14.5 x 19.5 mm and is sealed.
Mounting Type: PCB Pin, Coil Voltage: 24VDC, Contact Form: SPDT(1 Form W), Contact Rating: 20A, Switching Voltage: 75VDC, Coil Current: 83mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.0W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A41WS24VDC |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |