The A3M1UCP12VDC1D is a heavy-duty automotive relay with a metal bracket mount, SPST normally open contact arrangement (1U), PCB pin termination, and a 12VDC coil. It has a maximum switching current of 80A at 14VDC, a maximum switching voltage of 75VDC, and a coil power of 1.8W. The relay includes a diode suppression (1N4005) and is dust-protected. Dimensions are 28.65 x 28.65 x 26.5 mm, rated for operating temperatures from -40°C to +125°C, with an electrical life of 100,000 cycles at rated load and a mechanical life of 10 million cycles. It complies with QS-9000 and ISO-9002 standards.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form U), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3M1UCP12VDC1D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |