The A3M1CSP24VDC2R is a heavy-duty automotive relay with a metal bracket mounting style, SPDT contact arrangement, and a 24VDC coil. It supports switching up to 80A at 14VDC on the normally open contact, with a maximum switching voltage of 75VDC and coil power of 1.8W. The relay is sealed, features a resistor for coil suppression, and uses AgSnO contact material. It operates from -40°C to +125°C, has an electrical life of 100k cycles at rated load, and a mechanical life of 10M cycles. Dimensions are 28.65 x 28.65 x 26.20 mm with a weight of 46g, and it meets QS-9000 and ISO-9002 standards.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3M1CSP24VDC2R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |