The A3M1CSP24VDC2 is a heavy-duty automotive relay with a metal bracket mount, SPDT contact arrangement, and 24VDC coil. It features quick-connect terminations and is sealed for environmental protection. The relay switches up to 80A at 14VDC for normally open contacts and 70A for normally closed contacts, with a maximum switching voltage of 75VDC and power of 1120W. The coil operates at 1.8W with a pickup voltage of 15.6VDC and release voltage of 2.4VDC. Physical dimensions are 43.10 x 32.85 x 27.50 mm. Electrical life is rated at 100K cycles at rated load, mechanical life at 10M cycles. Operating temperature ranges from -40°C to +125°C. Contact material is AgSnO2In2O3.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3M1CSP24VDC2 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |