The A3M1CCP24VDC1R is a relay from the A3 series, designed for automotive and lamp accessory applications with heavy-duty contacts and a metal bracket mounting style. It features a 24VDC coil with a resistance of 320 Ω, consuming 1.8 W, and includes a 2700 Ω resistor for coil suppression. Contact arrangement is SPDT (1C), rated for 80A at 14VDC on the normally open contact and 70A at 14VDC on the normally closed contact, with a maximum switching voltage of 75VDC and switching power of 1120W. The relay uses AgSnO contact material and offers a dust cover seal. Mounting dimensions are 28.65 × 28.65 × 27.50 mm with PCB pins. It operates across -40°C to +125°C, withstands 500V rms isolation between coil and contact, and has an electrical life of 100,000 cycles at rated load. Weight is 46g.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3M1CCP24VDC1R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |