The A3 series is a family of automotive relays with a maximum switching capacity of up to 80A at 14VDC, available in SPST and SPDT contact arrangements. It features PCB pin or quick connect terminations, operates from -40°C to +125°C, and meets QS-9000 and ISO-9002 quality standards. The relay has a 1.8W coil power rating at 24VDC, with a pick-up voltage of 15.6V and a release voltage of 2.4V. Insulation resistance is 100MΩ minimum at 500VDC, and dielectric strength is 500Vrms between coil and contacts. Mechanical life is rated at 10 million cycles, with an electrical life of 100,000 cycles at rated load. The package dimensions are 28.5 × 28.5 × 26.5 mm, and the weight is 46g.
Mounting Type: Metal Bracket, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3M1CCP24VDC1D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |