The A3M1ACP12VDC2D is an automotive relay with a metal bracket mounting style, SPST normally open contact arrangement, and PCB pin termination. It operates at 12VDC with a coil power of 1.8W and includes a diode for coil suppression. The contact rating supports up to 80A at 14VDC and a maximum switching voltage of 75VDC. The relay is sealed with a dust cover and meets QS-9000 and ISO-9002 standards. It has an operating temperature range of -40°C to +125°C, an electrical life of 100K cycles at rated load, and a mechanical life of 10M cycles. Physical dimensions are 28.65 x 28.65 x 27.50 mm with a weight of 46g.
Mounting Type: Metal Bracket, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3M1ACP12VDC2D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |