Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 145VDC, Coil Current: 66.7mA, Coil Type: Non-Latching, Features: Internal Blowout Magnet, Diode (1N4007), Termination Style: PCB Pin, Seal Rating: Process Sealed, Must Operate Voltage: 15.6VDC, Must Release Voltage: 2.4VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3K1ASP24VDC1.6D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |