The A3F series is a heavy-duty automotive relay with a mounting flange, designed for switching applications up to 80A at 14VDC. It features SPST normally open contacts (1U arrangement) with heavy-duty AgSnO2In2O3 contacts, quick connect termination, and a 24VDC coil with 1.8W power consumption. The relay includes a 2700Ω resistor for coil suppression. It operates from -40°C to +125°C, has a mechanical life of 10 million cycles, and is sealed with a dust cover. Dimensions are 28.65 × 28.65 × 26.20 mm. Compliance includes QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form U), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3F1UCP24VDC1R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |