The A3F series is a relay with a mounting flange, designed for automotive and lamp accessory applications. It features SPST NO contact arrangement (1U), with quick connect termination and a dust cover for sealing. The relay operates at 12VDC with a coil power of 1.8W, a pick-up voltage of 7.8VDC max, and a release voltage of 1.2VDC min. It supports a maximum switching current of 25A at 14VDC, a switching voltage of 75VDC, and has a contact resistance of less than 30 milliohms. The device has an electrical life of 100K cycles at rated load and a mechanical life of 10M cycles. Operating temperature ranges from -40°C to +125°C, and the dimensions are 28.65 mm x 28.65 mm x 26.20 mm. It is manufactured in compliance with QS-9000 and ISO-9002 standards.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form U), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3F1UCP12VDC1 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |