CIT Relay & Switch Automotive Relays A3F1CSQ12VDC2D

Description
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
Request a Quote Datasheet
Description
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A3F1CSQ12VDC2D
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W

Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A3F1CSQ12VDC2D
Product Name Automotive Relays
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

17A Miniature Power Relay - CHI03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Electromechanical Interface Relays - 1372105 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details