The A3F1CCP12VDC1R is a automotive relay with a mounting flange, SPDT contact arrangement, and PCB pin termination. It has a 12VDC coil, heavy duty contacts with AgSnO in O2, and includes a 680Ω resistor for coil suppression. The relay switches up to 80A at 14VDC on the normally open contact and 70A on the normally closed contact, with a maximum switching voltage of 75VDC and power of 1120W. It is sealed with a dust cover, measures 28.65 x 28.65 x 26.20 mm, and operates within -40°C to +125°C. The coil consumes 1.8W, with a pick-up voltage of 7.8VDC and release voltage of 1.2VDC. The relay has an electrical life of 100K cycles and mechanical life of 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3F1CCP12VDC1R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |