The A3F1CCP12VDC1 is a automotive relay with a mounting flange, SPDT contact arrangement, and PCB pin termination. It operates at 12VDC with a coil power of 1.8W, has a maximum switching current of 80A at 14VDC for the normally open contact, and supports a maximum switching voltage of 75VDC. The relay is sealed with a dust cover, meets QS-9000 and ISO-9002 standards, and operates within a temperature range of -40°C to +125°C. Its physical dimensions are 28.65 × 28.65 × 26.20 mm, and it weighs 46g.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3F1CCP12VDC1 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |