The A3F1ASP12VDC2R is a relay with a mounting flange, SPST normally open contact, 12VDC coil, PCB pin termination, and resistor coil suppression. It has a maximum switching current of 80A at 14VDC and a switching voltage rating of 75VDC. The coil consumes 1.8W with a pick-up voltage of 7.8VDC and a release voltage of 1.2VDC. The device is sealed, operates from -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. Its physical dimensions are 28.65 mm × 28.65 mm × 27.50 mm, and it weighs 46g. Contact resistance is less than 30 milliohms initially, with an electrical life of 100,000 cycles at rated load and a mechanical life of 10 million cycles.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3F1ASP12VDC2R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |