The A3F1ACP24VDC2R is a automotive relay with a mounting flange, 24VDC coil, SPST normally open contact arrangement, PCB pin termination, dust cover sealing, and resistor coil suppression. It has a contact rating of 80A at 14VDC, a maximum switching voltage of 75VDC, and a coil power of 1.8W. The relay measures 28.65 x 28.65 x 26.20 mm and operates within a temperature range of -40°C to +125°C. It meets QS-9000 and ISO-9002 standards, with an electrical life of 100K cycles and a mechanical life of 10M cycles.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3F1ACP24VDC2R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |