The A3F1ACP24VDC1 is a heavy-duty automotive relay with a mounting flange, designed for switching up to 80A at 14VDC with SPST normally open contacts. It features quick-connect terminals and a 24VDC coil with a resistance of 320Ω, drawing 1.8W of power. The relay meets the QS-9000 and ISO-9002 standards, operates within a temperature range of -40°C to +125°C, and has a mechanical life of 10 million cycles. Its dimensions are 28.65 mm × 28.65 mm × 27.55 mm, and it weighs 46g. The contact material is AgSnO2, and it includes a dust cover for environmental protection.
Mounting Type: Mounting Flange, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3F1ACP24VDC1 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |