The A3F series is a sealed automotive relay with a mounting flange, designed for switching loads up to 80A at 14VDC. It features SPST normally open contacts with heavy duty AgSnO contact material, PCB pin termination, and a 12VDC coil rated at 1.8W with a pick-up voltage of 7.8VDC and release voltage of 1.2VDC. The relay operates from -40°C to +125°C, has an electrical life of 100K cycles at rated load, and weighs 46g. Its physical dimensions are 28.65mm x 28.65mm x 26.20mm, and it meets QS-9000 and ISO-9002 manufacturing standards.
Mounting Type: Mounting Flange, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A3F1ACP12VDC2 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Mounting | Bracket (Flange) Mount |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |