The A3 series is a relay designed for automotive and lamp accessory applications, with a maximum switching current of 80A at 14VDC and a switching voltage up to 75VDC. It features SPST normally open contacts (1U arrangement), PCB pin termination, and a 24VDC coil with 1.8W power consumption. The relay includes a diode for coil suppression and a dust cover for environmental protection. Dimensions are 28.65 x 28.65 x 26.20 mm, with an operating temperature range of -40°C to +125°C. The contact material is AgSnO2In2O3, and the relay meets QS-9000 and ISO-9002 standards. Electrical life is rated at 100,000 cycles at rated load, and mechanical life at 10 million cycles.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form U), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A31UCP24VDC1D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |