The A3 series is a family of automotive relays with a maximum switching current of 80A at 14VDC, suitable for automobile and lamp accessories. It features PCB pin or quick connect termination, with contact material of AgSnO₂In₂O₃ and contact resistance under 30 milliohms initial. The relay has a 1.8W coil, operate time of 7ms, and release time of 5ms. It operates from -40°C to +125°C, supports switching voltages up to 75VDC, and meets QS-9000 and ISO-9002 standards. The physical dimensions are 28.5 x 28.5 x 26.5 mm. The A31UCP12VDC1 variant corresponds to an SPST normally open contact arrangement (1U) with PCB pins and a 12VDC coil, rated for 2x25A at 14VDC.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form U), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A31UCP12VDC1 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |