CIT Relay & Switch Automotive Relays A31CSQ12VDC2D

Description
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
Request a Quote Datasheet
Description
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - 1204-A31CSQ12VDC2D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Automotive Relays
1204-A31CSQ12VDC2D
Automotive Relays 1204-A31CSQ12VDC2D
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W

Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A31CSQ12VDC2D
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details
Relay module - 857-359 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details