The A3 series is a automotive relay with SPDT contact configuration, capable of switching up to 80A at 14VDC, and rated for a maximum switching voltage of 75VDC and power of 1120W. It features AgSnO contact material, a 24VDC coil with 1.8W power consumption, and a 15.6VDC maximum pick-up voltage with a 2.4VDC minimum release voltage. The relay offers PCB pin termination and is available with heavy duty contacts for higher current applications. It operates from -40°C to +125°C, has an electrical life of 100K cycles at rated load, and complies with QS-9000 and ISO-9002 standards. Physical dimensions are 28.5mm x 28.5mm x 26.5mm excluding mounting features. Diode suppression is supported in certain variants.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A31CCP24VDC2D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |