The A3 series is a family of automotive relays with switching capacity up to 80A at 14VDC, designed for PCB pin or quick connect mounting, and measuring 28.5 x 28.5 x 26.5 mm. It offers SPST and SPDT contact arrangements with AgSnO₂ contact material, rated for 75VDC switching voltage and 1120W maximum switching power. The relay operates with a 24VDC coil requiring 1.8W, has a pick-up voltage of 15.6VDC maximum, and a release voltage of 2.4VDC minimum. Electrical life is rated at 100K cycles at rated load, with mechanical life of 10M cycles. It meets QS-9000 and ISO-9002 standards, operates from -40°C to +125°C, and weighs 46g. The part number A31CCP24VDC1 suggests a standard contact, dust cover, PCB pin termination, and 24VDC coil, consistent with this series' options.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A31CCP24VDC1 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |