CIT Relay & Switch Automotive Relays A31ASQ12VDC2D

Description
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
Request a Quote Datasheet
Description
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - 1204-A31ASQ12VDC2D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Automotive Relays
1204-A31ASQ12VDC2D
Automotive Relays 1204-A31ASQ12VDC2D
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W

Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A31ASQ12VDC2D
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415546-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
Type 20.21 - Modular step relays 16A - 202191104000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, cRUus, ukca, LLOYD, RINA
NO 1
View Details
Timer Relays - 2171340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Approvals RoHS
View Details