CIT Relay & Switch Automotive Relays A31ACQ12VDC2R

Description
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
Request a Quote Datasheet
Description
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - 1204-A31ACQ12VDC2R - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Automotive Relays
1204-A31ACQ12VDC2R
Automotive Relays 1204-A31ACQ12VDC2R
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W

Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: Quick Connect, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A31ACQ12VDC2R
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1232815 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
17-20A Miniature Power Relay - CHW-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Safety Relays - 56.OA12.0624 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details