The A3 series is an automotive relay with contact ratings up to 80A at 14VDC and 75VDC maximum switching voltage, featuring a 1.8W coil and SPST NO, SPST NC, SPDT, or dual SPST NO contact arrangements. It is available with PCB pin or quick connect terminations, operates from -40°C to +125°C, and has dimensions of 28.5 x 28.5 x 26.5 mm and a weight of 46g. The relay meets QS-9000 and ISO-9002 manufacturing standards, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load.
Mounting Type: Standard, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A31ACP24VDC2 |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |