The A3 series is a family of automotive relays with a maximum switching current of 80A at 14VDC, suitable for automobile and lamp accessory applications. It features SPST NO, SPST NC, SPDT, or dual SPST NO contact arrangements with AgSnO contact material. The relay supports PCB pin or quick connect termination, with a coil rated at 12VDC consuming 1.8W, a pick-up voltage of 7.8VDC max, and a release voltage of 1.2VDC min. Operating temperature ranges from -40°C to +125°C. The part is manufactured to QS-9000 and ISO-9002 standards, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. The package measures 28.5 x 28.5 x 26.5 mm and weighs 46g. The A31ACP12VDC2D variant includes a diode for coil suppression and PCB pin termination, but these are specific to the ordering code and not listed as separate specifications in the series data.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 80A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A31ACP12VDC2D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 257 F (-40 to 125 C) |
| DC Voltage | 75 volts |