The A3 series is a heavy-duty automotive relay with SPST NO, SPST NC, SPDT, or dual SPST NO contact arrangements, rated for switching up to 80A at 14VDC and 75VDC. It features PCB pin or quick connect terminals, operates with a 12VDC coil drawing 1.8W, and has a coil pick-up voltage of 7.8VDC max and release voltage of 1.2VDC min. The relay has an electrical life of 100K cycles at rated load, a mechanical life of 10M cycles, and operates from -40°C to +125°C. It is sealed for environmental protection, manufactured to QS-9000 and ISO-9002 standards, and has dimensions of 28.5 x 28.5 x 26.5 mm with a weight of 46g.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Resistor, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A31ACP12VDC1R |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |