The A3 series is a family of automotive relays with a maximum switching current of 80A at 14VDC and a coil rating of 12VDC consuming 1.8W, designed for use with PCB pin or quick connect terminations. The relay has a sealed contact option available with heavy duty contacts, operates within a temperature range of -40°C to +125°C, and meets QS-9000 and ISO-9002 standards. Its physical dimensions are approximately 28.5 x 28.5 x 26.5 mm, with a weight of 46g. The part number A31ACP12VDC1D indicates a SPST N.O. contact arrangement, PCB pin termination, 12VDC coil, and diode suppression, consistent with the series specifications.
Mounting Type: Standard, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 60A, Switching Voltage: 75VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Diode, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: Automotive, Coil Power: 1.8W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-A31ACP12VDC1D |
| Product Name | Automotive Relays |
| Relay Type | Automotive |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 257 F (-40 to 125 C) |