CIT Relay & Switch Automotive Relays A2S1CSQ48VDC1.9D

Description
Mounting Type: Shroud, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Description
Mounting Type: Shroud, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A2 series is a PCB or quick-connect mounted automotive relay with a SPDT contact arrangement, rated for 40A switching current at 75VDC and 630W maximum switching power, using AgSnO contact material. It is available in a sealed version with a shroud, measuring 26.0 x 26.0 x 24.5 mm. The relay operates at 48VDC with a coil power of 1.9W, includes a diode suppression, and meets QS-9000 and ISO-9002 standards. Performance varies with load and environment. Operating temperature ranges from -40°C to +125°C, with a mechanical life of 10M cycles and electrical life of 100K cycles at rated load.

Datasheet Summary
Powered by GS/AI

The A2 series is a PCB or quick-connect mounted automotive relay with a SPDT contact arrangement, rated for 40A switching current at 75VDC and 630W maximum switching power, using AgSnO contact material. It is available in a sealed version with a shroud, measuring 26.0 x 26.0 x 24.5 mm. The relay operates at 48VDC with a coil power of 1.9W, includes a diode suppression, and meets QS-9000 and ISO-9002 standards. Performance varies with load and environment. Operating temperature ranges from -40°C to +125°C, with a mechanical life of 10M cycles and electrical life of 100K cycles at rated load.

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2S1CSQ48VDC1.9D
Mounting Type: Shroud, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Mounting Type: Shroud, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2S1CSQ48VDC1.9D
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA11.0631 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Basic relay - 788-164 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Industrial Relay - 700-CF220E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details