CIT Relay & Switch Automotive Relays A2S1CSQ24VDC1.6D

Description
Mounting Type: Shroud, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote Datasheet
Description
Mounting Type: Shroud, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays 1204-A2S1CSQ24VDC1.6D
Mounting Type: Shroud, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Mounting Type: Shroud, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 75VDC, Coil Current: 133mA, Coil Type: Non-Latching, Features: Diode, Termination Style: Quick Connect, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 5ms, Operating Temperature: -40°C to +125°C, Contact Material: AgSnO2, Relay Type: Automotive, Coil Power: 1.6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-A2S1CSQ24VDC1.6D
Product Name Automotive Relays
Relay Type Automotive
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2868573 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details